The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, suited for AC and DC coil operation. It offers PC pin or solder lug termination and includes options for gold plated contacts, a push-to-test button, and a top mounting flange. This part is rated for 28VDC at 5A and 220VAC at 5A for 4PDT contact form, with a coil voltage of 24VDC consuming 0.9W. It features a mechanical life of 10^7 operations and an electrical life of 10^5 operations under rated load. The relay operates from -40°C to 85°C, with a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. It weighs approximately 37g and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-24D-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |