The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in plug-in or PCB pin termination. This variant has a 4PDT (4 Form C) contact configuration and a 24VDC coil. It operates at 28VDC up to 5A and 220VAC up to 5A, with a maximum switching power of 280W and 2200VA. The relay has a coil power consumption of 0.9W, an operate time of 25ms, and a release time of 25ms. It features a push-to-test button, gold-plated contacts as optional, and an operating temperature range of -40°C to 85°C. The case is equipped with a flange mount option and complies with RoHS. Dimensions are approximately 35.00 mm in length and 27.60 mm in width. The contact material is AgCdO, with an initial contact resistance of 50 mΩ max. and a mechanical life of 10^7 operations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-24D-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |