Miniature 4-pole general purpose relay with 4PDT contact form, 24VAC coil, and push-to-test button. Available in PC pin termination, with dimensions of 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. Rated for 220VAC at 5A and 28VDC at 5A with a maximum switching power of 2200VA. Coil power consumption is 1.2VA, operate and release times are 25ms each. Operating temperature range is -40°C to 85°C, storage temperature is -40°C to 155°C. Contact material is AgCdO, initial contact resistance is 50 mΩ max. Meets UL/CUL general purpose ratings, dielectric strength of 1500V rms between coil and contacts, and 1000V rms between poles. Weight is approximately 37g. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-24A-M-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |