The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in plug-in or PC pin termination. This variant has a 4PDT (4 Form C) contact configuration and a 24VAC coil. It supports a rated load of 10A at 220VAC and 5A at 28VDC, with a maximum switching voltage of 277VAC and 48VDC. The relay operates within a temperature range of -40°C to 85°C, has a coil power consumption of 1.2VA, and features a push-to-test button and RoHS compliance. It weighs approximately 37g and meets UL/CUL general-purpose ratings with 1500V rms dielectric strength between coil and contacts. The case design supports top mounting flange and compatible SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-24A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |