The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole Form C contacts, available in PCB pin or solder lug terminations, with flange mounting and gold plated contacts. The PC118-4C-24A-GL-X variant features a 24VAC coil, gold plated contacts, and RoHS compliance. It switches up to 220VAC at 5A, with a maximum switching voltage of 277VAC and power of 2200VA. Coil power is 1.2VA, operate and release times are 25ms, with a pick-up voltage of 19.2VAC and release voltage of 7.2VAC. Dielectric strength is 1500Vrms between coil and contacts, and 1000Vrms between open contacts. Operating temperature ranges from -40°C to 85°C, storage temperature to 155°C, and weight is approximately 37g. Mechanical life is 1 × 10⁷ operations, electrical life 1 × 10⁵ under general purpose loads. Termination is PCB pin with flange case.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-24A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |