Picker Components General Purpose Relays PC118-4C-24A-GDM-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature 2, 3, or 4 pole general purpose relay with contact forms including 4PDT (4 Form C), available with 24VAC coil, gold plated contacts, push-to-test button, and PC pin termination. It has a rated load of 10A at 220VAC and 5A at 220VAC for the 4-pole version, with a maximum switching voltage of 277VAC and a coil power of 1.2VA. The relay has an operating temperature range of -40°C to 85°C, a dielectric strength of 1500V rms between coil and contacts, and a weight of approximately 37g. The case has a flange mount variant and is compatible with the SC118 series socket. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. and a mechanical life of 1 × 10⁷ operations.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature 2, 3, or 4 pole general purpose relay with contact forms including 4PDT (4 Form C), available with 24VAC coil, gold plated contacts, push-to-test button, and PC pin termination. It has a rated load of 10A at 220VAC and 5A at 220VAC for the 4-pole version, with a maximum switching voltage of 277VAC and a coil power of 1.2VA. The relay has an operating temperature range of -40°C to 85°C, a dielectric strength of 1500V rms between coil and contacts, and a weight of approximately 37g. The case has a flange mount variant and is compatible with the SC118 series socket. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. and a mechanical life of 1 × 10⁷ operations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-4C-24A-GDM-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-4C-24A-GDM-X
General Purpose Relays 2500-PC118-4C-24A-GDM-X
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-24A-GDM-X
Product Name General Purpose Relays
Mounting Panel
Poles Four Pole (4P)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.2433S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170604019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Solid State Relays - 2946-859-796-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
4 suppliers