The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, including 4PDT (4 Form C). The 24A variant uses a 24VAC coil with 1.2VA power consumption and a pick-up voltage of 19.2VAC. Gold-plated contacts are standard. Contact ratings are 5A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and current of 10A. Contact material is AgCdO, with initial resistance of 50 mΩ max. Operate and release times are both 25 ms. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between contacts. Insulation resistance is 100MΩ min at 500 VDC. Mechanical life is 1 × 10⁷ operations, electrical life 1 × 10⁵ operations. Operating temperature is -40°C to 85°C. Weight is approximately 37g. Termination options include PC pins or solder lugs. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-24A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |