The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in plug-in or PC pin termination styles. This relay supports 28VDC and 220VAC switching at up to 10A for 2- and 3-pole versions, and 5A for 4-pole versions, with a maximum switching voltage of 277VAC and a coil power consumption of 1.2VA for AC coils. The 24VAC coil variant has a pick-up voltage of 19.2VAC and a release voltage of 7.2VAC, with operate and release times of 25ms each. It features AgCdO contacts, an operating temperature range of -40°C to 85°C, and meets UL/CUL safety ratings including 1500V rms dielectric strength between coil and contacts. The relay is RoHS compliant and available with a push-to-test button option. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-24A-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |