The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, offering contact forms of DPDT, 3PDT, or 4PDT. It supports AC and DC coil voltages, with the 220VAC variant rated for 10A switching at 220VAC for 2 and 3 pole configurations and 5A for the 4-pole version. The relay has a maximum switching voltage of 277VAC and utilizes AgCdO contact material. It features a push-to-test button and flange mounting options, operates from -40°C to 85°C, and consumes 1.2VA at 220VAC. The device meets UL/CUL ratings with 1500Vrms dielectric strength between coil and contacts, and 1000Vrms between poles. It is RoHS compliant and has a mechanical life of 1 × 10⁷ operations. Dimensions are approximately 43.0 mm in length, 35.0 mm in width, and 27.6 mm in height.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-220A-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |