The PC118-4C-220A-L-X is a 4-pole, 4 Form C general purpose relay with a 220VAC coil, a push-to-test button, and RoHS compliance. It has a contact rating of 10A at 277VAC or 5A at 220VAC, with AgCdO contacts and a maximum switching power of 2200VA. The relay operates with a coil power of 1.2VA, an operate time of 25ms, and a release time of 25ms. It is rated for an operating temperature range of -40°C to 85°C and has a dielectric strength of 1000V rms between poles. The unit has a weight of approximately 37g and uses PC pins for termination with a flange mount option. The case is compatible with the SC118 series socket.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-220A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |