The PC118-4C-220A-G-X is a 4-pole, form C general purpose relay with 220VAC coil voltage and gold-plated contacts, designed for PCB or plug-in mounting. It has a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A at 220VAC. The relay operates at 1.2VA, has an operate and release time of 25ms, and is rated for -40°C to 85°C operating temperature. It meets UL/CUL standards with 1500V rms isolation between coil and contacts and 1000V rms between open contacts. The case dimensions are approximately 35mm x 27.6mm x 21.6mm, and it weighs about 37g. It is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-220A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |