The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with a 4PDT (4 Form C) configuration. It supports 220VAC coil voltage, consumes 1.2VA, and features AgCdO contacts rated for 10A at 277VAC. The relay has an operating temperature range of -40°C to 85°C, a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between poles. It weighs approximately 37g and is RoHS compliant. The series is compatible with the SC118 series socket and offers options including a push-to-test button and a top mounting flange, as indicated by the ordering code suffixes M and C1.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-220A-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |