The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts. The PC118-4C-220A-D-X variant has a 4PDT contact form and a 220VAC coil with a power consumption of 1.2VA, operate time of 25ms, and release time of 25ms. It features AgCdO contacts with a maximum switching voltage of 277VAC and maximum switching current of 10A. The relay is RoHS compliant and supports a terminal type of PC pin. It has an operating temperature range of -40°C to 85°C, a dielectric strength of 1500V rms between coil and contacts, and weighs approximately 37g. The case is designed for PCB mounting with dimensions of 35.00mm x 27.60mm x 21.60mm.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-220A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |