The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole Form C contact configurations. It supports AC and DC coils, with the 12VDC variant consuming 0.9W, operating at 9.0VDC pick-up, and releasing at 1.2VDC. Contact ratings are 10A at 28VDC or 220VAC for 2- or 3-pole forms, and 5A for the 4-pole form. Terminal options include solder lugs or PCB pins, with optional gold-plated contacts, push-to-test button, and LED indicator. It is RoHS compliant, with an operating temperature range of -40°C to 85°C, dielectric strength of 1500V rms between coil and contacts, and insulation resistance of 100MΩ min at 500VDC. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations under rated load. Weight is approximately 37g. Compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-12D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |