The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB terminal options. It features a 4PDT (4 Form C) contact arrangement, operates with a 12VDC coil, and includes an LED indicator. The relay has a coil power consumption of 0.9W, operates within a temperature range of -40°C to 85°C, and has a mechanical life of 1 × 10⁷ operations. It is RoHS compliant and supports switching up to 5A at 28VDC or 5A at 220VAC, with a maximum switching voltage of 48VDC and 277VAC. Contacts are made of AgCdO and have an initial resistance of 50 mΩ max. The case dimensions are 43.0 mm × 35.0 mm × 27.6 mm, and it weighs approximately 37 grams. The part is compatible with the SC118 series socket.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-12D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |