The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, rated for 10A at 28VDC or 10A at 220VAC for 2- and 3-pole versions, and 5A at 28VDC or 5A at 220VAC for the 4-pole version. It features AgCdO contacts, a coil power consumption of 0.9W for DC coils, and a 12VDC coil variant with 160 ohms resistance. The relay supports gold-plated contacts, a push-to-test button, and a flange mount option. It has a mechanical life of 1 x 10^7 operations and an electrical life of 1 x 10^5 operations. Operating temperature ranges from -40°C to 85°C, with storage from -40°C to 155°C. The case accepts PC pins, and dimensions are approximately 21.6 mm x 27.6 mm x 35.0 mm. RoHS compliant variants are available.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-12D-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |