The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin termination. This relay supports AC and DC coils, with the 12VDC coil variant consuming 0.9W and having a pick-up voltage of 9.0VDC. It features AgCdO contacts rated for 5A at 220VAC or 10A at 28VDC, with a maximum switching power of 2200VA and 280W. The relay has a dielectric strength of 1500V rms between coil and contacts, operates from -40°C to 85°C, and is RoHS compliant. It is available with gold-plated contacts and a push-to-test button, and includes a top mounting flange option. The case measures approximately 35.00 mm in length, 21.60 mm in width, and 27.60 mm in height, with a weight of about 37g.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-12D-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |