Picker Components General Purpose Relays PC118-4C-12D-GLD-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 is a miniature general-purpose relay available in 2, 3, or 4 pole forms with contact arrangements of Form C (DPDT, 3PDT, or 4PDT). It features gold-plated silver cadmium oxide contacts, operates with a 12VDC coil consuming 1.2W, and has a rated switching capacity of 10A at 28VDC or 5A at 220VAC for the 4-pole variant. The relay supports PC pin termination, has an operating temperature range of -40°C to 85°C, and is RoHS compliant. Its dimensions are approximately 35.0 mm in length, 27.6 mm in width, and 21.6 mm in height, with a weight of about 37 g. It meets dielectric strength requirements of 1500 V rms between coil and contacts and 1000 V rms between open contacts or poles.

Datasheet Summary
Powered by GS/AI

The PC118 is a miniature general-purpose relay available in 2, 3, or 4 pole forms with contact arrangements of Form C (DPDT, 3PDT, or 4PDT). It features gold-plated silver cadmium oxide contacts, operates with a 12VDC coil consuming 1.2W, and has a rated switching capacity of 10A at 28VDC or 5A at 220VAC for the 4-pole variant. The relay supports PC pin termination, has an operating temperature range of -40°C to 85°C, and is RoHS compliant. Its dimensions are approximately 35.0 mm in length, 27.6 mm in width, and 21.6 mm in height, with a weight of about 37 g. It meets dielectric strength requirements of 1500 V rms between coil and contacts and 1000 V rms between open contacts or poles.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-4C-12D-GLD-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-4C-12D-GLD-X
General Purpose Relays 2500-PC118-4C-12D-GLD-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-12D-GLD-X
Product Name General Purpose Relays
Mounting Panel
Poles Four Pole (4P)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 2861819 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details
Safety Relays - 56.OA01.0631S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers