The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in plug-in or PC pin terminal configurations. The part features a 4PDT (4 Form C) contact arrangement, 12VDC coil operation, and gold-plated contacts. It has a maximum switching current of 10A at 28VDC or 220VAC, with a coil power consumption of 0.9W for DC coils. The relay operates within a temperature range of -40°C to 85°C, supports a mechanical life of 1 × 10⁷ operations, and includes a push-to-test button. The case is compatible with the SC118 socket and weighs approximately 37g. Dimensions are 21.6mm width, 27.6mm depth, and 35.0mm height.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-12D-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |