The PC118 is a miniature general purpose relay with 2, 3, or 4 pole Form C contacts, available with PC pins, gold-plated contacts, and a 12VDC coil. It has a maximum switching current of 10A at 28VDC and 10A at 220VAC for 2 and 3 pole versions, and 5A for the 4 pole version. Contact material is AgCdO with 50 mΩ max initial resistance. Coil power consumption is 0.9W, operate and release times are 25ms. Operating temperature ranges from -40°C to 85°C. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between poles. Weight is approximately 37g. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-12D-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |