Picker Components General Purpose Relays PC118-4C-12A-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole forms with contact arrangements of Form C. This part features a 4PDT (4 Form C) contact configuration, 12VAC coil, and is RoHS compliant. It offers a contact rating of 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and 48VDC. The relay has an operate time of 25ms and release time of 25ms, a coil power consumption of 1.2VA, and an insulation resistance of 100MΩ min. at 500VDC. Dielectric strength is 1500V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C. The case is designed for solder lug termination, and the unit weighs approximately 37g. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under rated load. Contact material is AgCdO.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole forms with contact arrangements of Form C. This part features a 4PDT (4 Form C) contact configuration, 12VAC coil, and is RoHS compliant. It offers a contact rating of 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and 48VDC. The relay has an operate time of 25ms and release time of 25ms, a coil power consumption of 1.2VA, and an insulation resistance of 100MΩ min. at 500VDC. Dielectric strength is 1500V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C. The case is designed for solder lug termination, and the unit weighs approximately 37g. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under rated load. Contact material is AgCdO.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-4C-12A-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-4C-12A-X
General Purpose Relays 2500-PC118-4C-12A-X
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-12A-X
Product Name General Purpose Relays
Mounting Panel
Poles Four Pole (4P)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Safety Relays - 56.OA01.0622C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details