The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole Form C contacts, available in plug-in or PC pin termination. This variant features a 4PDT contact form, a 12VAC coil, a push-to-test button, and RoHS compliance. It handles up to 10A at 220VAC or 28VDC, with maximum switching voltages of 277VAC and 48VDC. Coil power is 1.2VA, operate and release times are 25ms, and operating temperature ranges from -40°C to 85°C. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between poles. Contact material is AgCdO, with 100MΩ min. insulation resistance at 500VDC and mechanical life of 1×10⁷ operations. Weight is approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-12A-M-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |