The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for through-hole or plug-in mounting. This variant supports a 12VAC coil, gold-plated contacts, and a push-to-test button. It has a contact rating of 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and 48VDC. The relay operates at 1.2VA, has an operate and release time of 25ms, and features a dielectric strength of 1500V rms between coil and contacts. It meets UL and CUL standards for general purpose applications, operates from -40°C to 85°C, and weighs approximately 37g. Terminal strength is 8N for QC, 4N for PCB. The case is compatible with the SC118 series socket.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-12A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |