Picker Components General Purpose Relays PC118-4C-12A-DM-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay with 2, 3, or 4-pole contact forms, available in plug-in or PCB pin termination. It supports AC and DC coils, with a 12VAC coil option rated at 1.2VA, operating times of 25ms, and release times of 25ms. The relay has a 4PDT (4 Form C) contact configuration, with a maximum switching voltage of 277VAC and a contact rating of 10A. Contacts are made of AgCdO, with an initial contact resistance of 50 mΩ max. The operating temperature range is -40°C to 85°C, and storage temperature extends to 155°C. It features a push-to-test button and is RoHS compliant. Dimensions are approximately 43.0mm in length, with a weight of about 37g. Mechanically, it supports 1×10⁷ operations, with an electrical life of 1×10⁵ operations at rated load.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay with 2, 3, or 4-pole contact forms, available in plug-in or PCB pin termination. It supports AC and DC coils, with a 12VAC coil option rated at 1.2VA, operating times of 25ms, and release times of 25ms. The relay has a 4PDT (4 Form C) contact configuration, with a maximum switching voltage of 277VAC and a contact rating of 10A. Contacts are made of AgCdO, with an initial contact resistance of 50 mΩ max. The operating temperature range is -40°C to 85°C, and storage temperature extends to 155°C. It features a push-to-test button and is RoHS compliant. Dimensions are approximately 43.0mm in length, with a weight of about 37g. Mechanically, it supports 1×10⁷ operations, with an electrical life of 1×10⁵ operations at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-4C-12A-DM-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-4C-12A-DM-X
General Purpose Relays 2500-PC118-4C-12A-DM-X
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-12A-DM-X
Product Name General Purpose Relays
Mounting Panel
Poles Four Pole (4P)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relays - Safety Relays - 1191204-56.OA43.1121S - Win Source Electronics
Specs
Mounting PCBoard
View Details
3 suppliers
Socket without relay - 788-102 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers