The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with 4PDT (4 Form C) configuration. It supports AC and DC coil voltages including 120VAC, and features a push-to-test button and LED indicator. The relay has a coil power consumption of 1.2VA, operates at 25ms for both operate and release times, and is rated for switching up to 277VAC and 10A. Contacts are made of AgCdO with a maximum switching power of 2200VA. The operating temperature range is -40°C to 85°C. It is RoHS compliant and available with PC pins or solder lug terminations. The device has a weight of approximately 37g and meets UL and CUL safety standards with a dielectric strength of 1500V rms between coil and contacts. The case type may include a flange mount option.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-120A-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |