The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with Form C contacts. This variant provides 4PDT contacts, a 120VAC coil, and gold-plated contacts. It is offered with PC pins or solder lugs and supports a maximum switching voltage of 277VAC and 48VDC with a contact rating of 10A. The relay operates on 1.2VA with a coil power consumption specified for 120VAC, has an operate and release time of 25ms, and functions within a temperature range of -40°C to 85°C. The contact material is AgCdO, with an insulation resistance of 100MΩ min at 500VDC and dielectric strength of 1000V rms between contacts and poles. The unit weighs approximately 37g and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-120A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |