The PC118 is a miniature 4-pole general purpose relay with 4 Form C contacts, available in a PCB pin termination style and compatible with a top-mounted flange. It supports 120VAC coil voltage and features gold-plated contacts. The relay has a contact rating of 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and a maximum switching power of 2200VA. Operate and release times are 25ms each, with a coil power consumption of 1.2VA. The operating temperature range is -40°C to 85°C, and the unit weighs approximately 37g. It meets UL and CUL ratings for general purpose applications and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-120A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |