The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin termination, and compatible with SC118 series sockets. This variant has a 4PDT (4 Form C) contact configuration, 120VAC coil, and gold-plated contacts. It has a rated switching capacity of 10A at 28VDC or 220VAC, a maximum switching voltage of 277VAC, and a coil power consumption of 1.2VA. The operating temperature ranges from -40°C to 85°C. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height. The relay meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts, and 1000V rms between open contacts. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations at rated load. It is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-120A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |