The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin terminations. This variant features a 4PDT (4 Form C) contact configuration, a 120VAC coil, and gold-plated contacts. It has a contact rating of 10A at 28VDC or 220VAC, a maximum switching voltage of 277VAC, and a coil power consumption of 1.2VA. The relay operates with a 25ms operate and release time, supports an operating temperature range of -40°C to 85°C, and meets UL/CUL ratings for dielectric strength and insulation resistance. It weighs approximately 37g and is RoHS compliant. Dimensions are not specified for this exact variant but are consistent with the series' 35.00mm length, 27.60mm width, and 21.60mm height.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-120A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |