The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in PC pin or solder lug termination, with optional gold-plated contacts, top mounting flange, and push-to-test button. The PC118-4C-110D-M-X variant features a 4PDT contact form, 110VDC coil, and push-to-test button. It has a coil power consumption of 0.9W, operate and release times of 25ms, and operates from -40°C to 85°C. Contact ratings are 10A at 28VDC and 5A at 220VAC for 4PDT configurations. Maximum switching voltage is 48VDC and 277VAC, with contact material being AgCdO. The relay is RoHS compliant and weighs approximately 37g. Dimensions are 43.0mm length, 35.0mm width, and 27.6mm height. Termination is PC pin. It meets UL/CUL general purpose ratings with 1500V rms dielectric strength between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-110D-M-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |