The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in plug-in or PC pin termination styles. This variant features a 110VDC coil, 4PDT (4 Form C) contacts, gold-plated contacts, an LED indicator, and a push-to-test button. It has a contact rating of 10A at 28VDC or 220VAC, a maximum switching voltage of 48VDC or 277VAC, and a coil power consumption of 0.9W. The relay operates from -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and an insulation resistance of 100MΩ min. at 500VDC. Dimensions are 35.0mm x 27.6mm x 21.6mm. The unit is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-110D-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |