The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB terminal options. This unit has a 4PDT (4 Form C) contact configuration, a 110VDC coil, and includes a push-to-test button and LED indicator as specified by the 'L' and 'D' options. It is RoHS compliant. Contact ratings are 10A at 28VDC and 5A at 220VAC, with a maximum switching power of 280W and 2200VA. The coil consumes 0.9W, operates in 25ms, and releases in 25ms, with a pick-up voltage of 82.5VDC and release voltage of 11.0VDC. Operating temperature ranges from -40°C to 85°C. The relay weighs approximately 37g and is constructed with AgCdO contacts. Its dimensions are 21.6mm x 27.6mm x 35.0mm based on the standard case size.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-110D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |