The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with Form C contacts. This variant, configured as 4PDT with a 110VDC coil and LED indicator, features a plug-in or PC pin termination, operates at 28VDC with a 5A contact rating, and supports switching up to 277VAC. The relay has a coil power consumption of 0.9W, operate and release times of 25ms, and a must operate voltage of 82.5VDC with a must release voltage of 11.0VDC. It is rated for operation from -40°C to 85°C, with a dielectric strength of 1500Vrms between coil and contacts. The device is RoHS compliant, weighs approximately 37g, and includes a push-to-test button option. Contact material is AgCdO, with maximum switching power rated at 280W DC and 2200VA AC.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-110D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |