The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with Form C (DPDT, 3PDT, or 4PDT) configurations. This part is a 4PDT relay with a 110VDC coil and gold plated contacts. It is offered with PC pin termination and weighs approximately 37g. The relay operates within a temperature range of -40°C to 85°C and has a coil power consumption of 0.9W. Contacts are rated for switching up to 10A at 28VDC and 5A at 220VAC, with a maximum switching voltage of 48VDC and 277VAC. It meets UL/CUL ratings with 1500V rms isolation between coil and contacts and 1000V rms between poles. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations at rated load. Contact material is AgCdO with initial contact resistance ≤50mΩ. It is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-110D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |