Picker Components General Purpose Relays PC118-4C-110D-GDM-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature 4-pole general purpose relay with 4 Form C (4PDT) contacts, available with 110VDC coil operation, gold-plated contacts, a push-to-test button, and PC pins. It has a maximum switching current of 10A at 28VDC or 5A at 220VAC, a coil power consumption of 0.9W, and an operating temperature range of -40°C to 85°C. The relay weighs approximately 37g and meets insulation resistance of 100MΩ at 500VDC, with dielectric strength of 1500V rms between coil and contacts. Mechanical life is 1 × 10⁷ operations, with electrical life of 1 × 10⁵ operations at rated load. The contact material is AgCdO, and it is RoHS compliant. The case has a flange mount option and is compatible with SC118 series sockets.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature 4-pole general purpose relay with 4 Form C (4PDT) contacts, available with 110VDC coil operation, gold-plated contacts, a push-to-test button, and PC pins. It has a maximum switching current of 10A at 28VDC or 5A at 220VAC, a coil power consumption of 0.9W, and an operating temperature range of -40°C to 85°C. The relay weighs approximately 37g and meets insulation resistance of 100MΩ at 500VDC, with dielectric strength of 1500V rms between coil and contacts. Mechanical life is 1 × 10⁷ operations, with electrical life of 1 × 10⁵ operations at rated load. The contact material is AgCdO, and it is RoHS compliant. The case has a flange mount option and is compatible with SC118 series sockets.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-4C-110D-GDM-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-4C-110D-GDM-X
General Purpose Relays 2500-PC118-4C-110D-GDM-X
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-110D-GDM-X
Product Name General Purpose Relays
Mounting Panel
Poles Four Pole (4P)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relays - 5508.5 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details