The PC118-4C-110D-DM-X is a 4-pole, 4 Form C general purpose relay with a 110VDC coil, push-to-test button, and RoHS compliance. It is available with PC pins or solder lugs and features AgCdO contacts. The relay operates at 5A with 28VDC or 220VAC loads, has a contact rating of 2200VA maximum switching power, and a dielectric strength of 1500V rms between coil and contacts. It has an operate time of 25ms and release time of 25ms, with a power consumption of 0.9W. The operating temperature range is -40°C to 85°C, and the weight is approximately 37g. The case includes a push-to-test button and is compatible with the SC118 series socket.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-110D-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |