The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in PCB pin termination and flange mount configuration. This variant features a 24VDC coil, a push-to-test button, and gold-plated contacts. It supports contact forms up to 4PDT with a maximum switching current of 10A at 28VDC and 10A at 220VAC. The relay has a power consumption of 0.9W, operate and release times of 25ms, and an operating temperature range of -40°C to 85°C. It meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts, and 1000V rms between open contacts. The mechanical life is 1×10⁷ operations, with an electrical life of 1×10⁵ operations at rated load. The unit weighs approximately 37g and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-24D-M-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |