The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination, flange mount case, and with gold-plated contacts. This variant operates on a 24VDC coil with a power consumption of 0.9W, pick-up voltage of 18.0VDC, and release voltage of 2.4VDC. It has a 3PDT contact configuration rated for 10A at 28VDC or 220VAC, with a maximum switching voltage of 48VDC and 277VAC. The relay features an operate and release time of 25ms, operates from -40°C to 85°C, and meets UL/CUL ratings for dielectric strength and insulation resistance. It weighs approximately 37g and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-24D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |