The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms. This variant has a 3PDT (3 Form C) contact configuration, PCB pin termination, flange mount, gold-plated contacts, and a 24VDC coil consuming 0.9W. Coil pick-up voltage is 18.0VDC, release voltage is 2.4VDC, with operate and release times of 25ms. Contact ratings are 5A at 28VDC or 220VAC for 3-pole forms. Maximum switching voltage is 48VDC and 277VAC. Insulation resistance is 100MΩ min. at 500VDC, with dielectric strength of 1500V rms between coil and contacts and 1000V rms between poles. Operating temperature is -40°C to 85°C. Weight is approximately 37g. RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-24D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |