The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination and flange mount case. This variant features a 24VAC coil, 3PDT (3 Form C) contacts rated for 10A at 220VAC or 10A at 28VDC, with a maximum switching voltage of 277VAC and 48VDC. It includes a push-to-test button and is RoHS compliant. The relay has a coil power consumption of 1.2VA, operate and release times of 25ms, and operates from -40°C to 85°C. Contacts are AgCdO with initial resistance ≤50 mΩ. Weight is approximately 37g. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. It meets UL/CUL standards with 1500V rms isolation between coil and contacts and 1000V rms between poles. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations under rated load. The part is compatible with SC118 series sockets.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-24A-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |