The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole configurations with Form C contacts. This part has a 3PDT contact form, PCB pin termination, flange mount case, 24VAC coil, and includes a push-to-test button. It supports a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A at 220VAC or 28VDC. The coil power consumption is 1.2VA, with a maximum operate time of 25ms and release time of 25ms. Operating temperature ranges from -40°C to 85°C, with a storage temperature up to 155°C. Contacts are AgCdO material, with initial contact resistance of 50 mΩ max. The relay is RoHS compliant and weighs approximately 37g. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-24A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |