The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles and contact forms of DPDT, 3PDT, or 4PDT. This variant features a 24VAC coil, PCB pin termination, flange mount case, gold-plated contacts, and a push-to-test button. It operates at 220VAC up to 10A for 3PDT contact forms, with a maximum switching voltage of 277VAC and a contact material of AgCdO. The relay consumes 1.2VA, has an operate and release time of 25ms, and operates within a temperature range of -40°C to 85°C. It weighs approximately 37g and meets dielectric strength ratings of 1500V rms between coil and contacts and 1000V rms between open contacts or poles. The part is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-24A-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |