The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts. This variant features a 3PDT contact form, PCB pins, a flange mount case, a 24VAC coil, and gold-plated contacts. It has a contact rating of 10A at 220VAC or 28VDC, a maximum switching voltage of 277VAC, and a coil power consumption of 1.2VA. The relay operates with a pick-up voltage of 19.2VAC and a release voltage of 7.2VAC, with operate and release times of 25ms. It supports an operating temperature range of -40°C to 85°C, has an insulation resistance of at least 100MΩ at 500VDC, and meets a dielectric strength of 1500V rms between coil and contacts. The contact material is AgCdO, with an initial contact resistance of 50mΩ max. The relay weighs approximately 37g and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-24A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |