The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms, with a flange mount case and PCB pin termination. This variant uses a 220VAC coil, operates with a power consumption of 1.2VA, and features AgCdO contacts rated for 220VAC at 10A and 277VAC maximum switching voltage. The relay has a maximum switching current of 10A, an operating temperature range of -40°C to 85°C, and offers push-to-test button and RoHS compliance options. Dimensions are 43.0mm in length, 35.0mm in width, and 27.6mm in height. It is compatible with the SC118 series socket and meets UL/CUL standard dielectric strength requirements of 1500V rms between coil and contacts, and 1000V rms between poles.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-220A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |