The PC118 is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB pin termination. This variant has a 3PDT (3 Form C) contact configuration, PCB pin termination, flange mount case, 220VAC coil, and RoHS compliance. It switches 10A at 220VAC or 10A at 28VDC for 2-pole configurations, and 5A at 220VAC or 5A at 28VDC for 3- and 4-pole configurations. The operating temperature ranges from -40°C to 85°C, with a coil power consumption of 1.2VA. It features AgCdO contacts, a dielectric strength of 1500V rms between coil and contacts, and a mechanical service life of 10^7 operations. Dimensions are not explicitly stated for this variant but are consistent with the series footprint. The push-to-test button and LED indicator options are not present in this configuration.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-220A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |