The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination with a flange mount case. This variant features gold-plated contacts and a push-to-test button. It operates with a 220VAC coil, consuming 1.2VA, and supports a rated load of 10A at 220VAC for 3PDT contact form. The relay has a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between poles. It operates from -40°C to 85°C, with a mechanical life of 10^7 operations and an electrical life of 10^5 operations at rated load. Maximum switching voltage is 277VAC and switching current is 10A. Contact material is AgCdO. The approximate weight is 37g.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-220A-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |