The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in plug-in or PCB pin termination. This variant has a 3PDT contact form, PCB pin termination, flange mount case, 220VAC coil, gold plated contacts, push-to-test button, and is RoHS compliant. It handles a maximum switching voltage of 277VAC and 48VDC with contact ratings of 10A at 220VAC and 5A at 220VAC for 3PDT configurations. The coil power is 1.2VA, with an operate time and release time of 25ms. Operating temperature ranges from -40°C to 85°C, and contact material is AgCdO. The relay weighs approximately 37g and meets dielectric strength standards of 1500V rms between coil and contacts and 1000V rms between open contacts. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations at rated load, and it complies with UL/CUL ratings for general purpose applications.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-220A-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |