The PC118 is a miniature general purpose relay available in 2, 3, or 4 pole forms with Form C contacts. This variant features a 3PDT contact configuration, PCB pin termination, flange mount case, 12VDC coil, gold plated contacts, a push-to-test button, and is RoHS compliant. It has a coil power consumption of 0.9W, operate and release times of 25ms, and operates from -40°C to 85°C. The relay supports a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A at 220VAC and 28VDC. Dimensions are 43.0 mm in length, 35.0 mm in width, and 27.6 mm in height. Contact material is AgCdO, initial contact resistance is 50 mΩ max, and mechanical life is 1 × 10⁷ operations.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-12D-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |