The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles in Form C contact configurations, available with PCB pins and a top mounting flange. This variant supports a 12VAC coil with a power consumption of 1.2VA, operates at 220VAC up to 10A for 3PDT contact form, and has a maximum switching voltage of 277VAC. It features AgCdO contacts, an operating temperature range of -40°C to 85°C, and RoHS compliance. The relay weighs approximately 37g and has a dielectric strength of 1500V rms between coil and contacts. Mechanical life is 1 × 10^7 operations, and electrical life is 1 × 10^5 operations under rated load.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-12A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |