The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in PCB pin termination and flange mount configuration. This variant supports 120VAC coil voltage and 3PDT (3 Form C) contact form with AgCdO contacts. The relay has a maximum switching voltage of 277VAC and 48VDC, switching current rating of 10A, and coil power consumption of 1.2VA. It operates within -40°C to 85°C and features a dielectric strength of 1500V rms between coil and contacts and 1000V rms between open contacts. Mechanical life is 1 × 10^7 operations, electrical life is 1 × 10^5 operations, and the unit weighs approximately 37g. It is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-120A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |